The S9716A-Z6J130AP is a 130-tooth, 120-diametral pitch, 20° pressure angle anti-backlash spur gear from the Mini-Lash series, with a clamp-type hub (code 6) and a 0.2498 inch bore. It has a pitch diameter of 1.0833 inches and an outside diameter of 1.100 inches, with a 0.104 inch face width and a set screw. The gear is made from 303 stainless steel, as indicated by the part numbering convention and example for similar variants.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6J130AP |
| Product Name | 120 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |