The S9716A-Z6G064AP is a mini-lash spur gear from the 80 pitch series with 64 teeth, a 0.1248 inch bore, and a clamp-type hub. It features a 20° pressure angle and is made of 303 stainless steel. The gear has a pitch diameter of 0.8000 inches and an outside diameter of 0.825 inches. The hub style and material composition are consistent with the series specifications: gears are 303 stainless steel, hubs are 303 stainless steel, and torsion springs are 302 stainless steel in spring temper. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6G064AP |
| Product Name | 80 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |