The S9716A-Z7F080-P is a 72 pitch, 80-tooth, 20° pressure angle anti-backlash spur gear with a 0.2498 inch (1/4 inch) bore, clamp-type hub, and 303 stainless steel gear material. It has a pitch diameter of 1.1111 inches and an outside diameter of 1.139 inches. The hub design includes a set screw and a sub-drill for clamping, and the gear is manufactured from anodized 2024-T4 or -T351 aluminum alloy or 303 stainless steel, with 302 stainless steel torsion springs. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F080-P |
| Product Name | 72 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |