The S9714A-Z5G095AP is an 80 pitch anti-backlash spur gear with 95 teeth, a 0.1873 inch (3/16 inch) bore, and a clamp-type hub. It is made from 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has a 20° pressure angle, a 0.104 inch face width, and an outside diameter of 1.213 inches. The hub style is clamp type, designated by code 5, and the material code is G for 303 stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G095AP |
| Product Name | 80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |