The S9716A-Z7F038AP is a 72-pitch, 20° pressure angle, anti-backlash spur gear with 38 teeth and a 0.1873 inch (3/16 inch) bore, featuring a clamp-type hub with a 0.375 inch clamp diameter. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is 303 stainless steel. The face width is 0.104 inch, and it uses a set screw for retention. The pitch diameter is 0.5278 inch and the outside diameter is 0.556 inch. The part follows the S971 series design with pin or clamp hub styles available for 1/8, 3/16, and 1/4 inch bores.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F038AP |
| Product Name | 72 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |