The S9716A-Z7F050AP is a 72 pitch, 50-tooth, 20° pressure angle anti-backlash spur gear with a 0.6944 inch pitch diameter and 0.722 inch outside diameter, featuring a 0.2498 inch (1/4 inch) bore and clamp-type hub. It is manufactured from 303 stainless steel gear material and 302 stainless steel torsion springs, with 2024-T4 or -T351 aluminum alloy options available and anodized before cutting. The design includes a 0.104 inch face width and is intended for precision applications requiring minimal backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F050AP |
| Product Name | 72 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |