The S9716A-Z7E058-P is a 64-pitch anti-backlash spur gear with 58 teeth, a 0.9062-inch pitch diameter, and a 0.938-inch outside diameter, featuring a 1/4-inch bore and clamp-type hub. It is made of 303 stainless steel with a 20° pressure angle and a 0.104-inch face width. The hub is secured by a set screw, and the gear is part of a series offering pin or clamp hubs in 1/8, 3/16, and 1/4-inch bore sizes, with gears available in 303 stainless steel or anodized 2024-T4/-T351 aluminum alloy.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E058-P |
| Product Name | 64 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |