Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6E038-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9716A-Z6E038-P is a 64-pitch, 20° pressure angle anti-backlash spur gear with 38 teeth and a 0.1873 in bore, made from 303 stainless steel with a clamp-type hub. It has a pitch diameter of 0.5937 in and an outside diameter of 0.625 in. The gear is designed for use with 1/8, 3/16, or 1/4 in bores and features a .104 in face width.

Datasheet Summary
Powered by GS/AI

S9716A-Z6E038-P is a 64-pitch, 20° pressure angle anti-backlash spur gear with 38 teeth and a 0.1873 in bore, made from 303 stainless steel with a clamp-type hub. It has a pitch diameter of 0.5937 in and an outside diameter of 0.625 in. The gear is designed for use with 1/8, 3/16, or 1/4 in bores and features a .104 in face width.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z6E038-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z6E038-P
64 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6E038-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z6E038-P
Product Name 64 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 38
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 8 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design Metric
View Details
24 D.P., 168 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24168 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 168
Design English
View Details
Module 0.4, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
Module 0.3, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK03200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details