The S9716A-Z6E046AP is a 64 pitch, 46-tooth anti-backlash spur gear with a 20° pressure angle, designed for precise motion control. It features a .1873 in (3/16 in) bore and a clamp-type hub with a .7187 in pitch diameter and .750 in outside diameter. The gear is constructed from 303 stainless steel, while the hub and torsion spring are also 303 and 302 stainless steel respectively. The face width is .104 in, and it is compatible with shafts of specified bore sizes. The part number matches the series listing for clamp-type hubs with 46 teeth and a .1873 in bore.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E046AP |
| Product Name | 64 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |