S9716A-Z7F040AP is a 72-pitch anti-backlash spur gear with 40 teeth, a 20° pressure angle, and a 0.2498 in (1/4 in) bore, available in 303 stainless steel or 2024-T4/T351 aluminum alloy with anodized teeth. It uses a clamp-type hub (code 7) with a 0.312 in hub diameter and a set screw for securing. The gear has a pitch diameter of 0.5555 in and an outer diameter of 0.583 in. The hub style, bore size, and material conform to the Mini-Lash Gear series specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F040AP |
| Product Name | 72 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |