S9716A-Z6G058-P is an 80-pitch anti-backlash spur gear with 58 teeth, a 0.7250-inch pitch diameter, and a 0.7500-inch outer diameter, featuring a 0.1248-inch (1/8 inch) bore and clamp-type hub. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. It has a 20-degree pressure angle and a 0.104-inch face width. Available bore sizes include 1/8, 3/16, and 1/4 inch, with clamp-style hubs in sizes 3, 5, or 7.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6G058-P |
| Product Name | 80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |