The S9716A-Z7G040AP is a mini-lash spur gear in an 80 pitch, 20° pressure angle design, with 40 teeth and a 0.1248 inch bore, available in 303 stainless steel with a clamp-type hub. It has a pitch diameter of 0.5000 inch and an outside diameter of 0.525 inch. The gear is paired with a 302 stainless steel torsion spring and a 303 stainless steel hub. The face width is 0.104 inch, and it is suitable for 1/8, 3/16, or 1/4 inch bore applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G040AP |
| Product Name | 80 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |