S9716A-Z7E048-P is a 64-pitch, 48-tooth anti-backlash spur gear with a 20° pressure angle and a 0.7500-inch pitch diameter, featuring a clamp-type hub with a 0.250-inch bore. It is made from 303 stainless steel with a 0.104-inch face width and torsion springs of 302 stainless steel in spring temper. The gear is designed for use with a 2.0-inch backlash range as defined by the clamp type and bore size codes in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E048-P |
| Product Name | 64 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |