The S9716A-Z6J105-P is a 105-tooth, 120-diametral pitch, 20° pressure angle anti-backlash spur gear made of 303 stainless steel, with a 0.1873 inch (3/16 inch) bore and clamp-type hub. It has a pitch diameter of 0.8750 inch and an outside diameter of 0.892 inch. The gear is designed for use with torsion spring-style 302 stainless steel springs and features a .104 inch face width. Clamp-type hubs are available with bore sizes of 0.187 or 0.250 inch, and this part uses the 6 code for its 0.1873 inch bore. The gear is manufactured to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6J105-P |
| Product Name | 120 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |