The S9716A-Z7E060AP is a 60-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle, designed for use with 1/8, 3/16, or 1/4 inch bores. It features a clamp-type hub (code 7) and is made from 303 stainless steel, with a gear pitch diameter of 0.9375 inch and an outer diameter of 0.969 inch. The gear includes a set screw and is manufactured with a 0.104 inch face width. The hub and spring components are also 303 and 302 stainless steel respectively, with the springs in torsion, spring temper configuration.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E060AP |
| Product Name | 64 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |