The S9716A-Z6E054-P is a 64-pitch anti-backlash spur gear with 54 teeth, 0.8437-inch pitch diameter, and 0.875-inch outer diameter, featuring a 0.2498-inch (1/4) bore and clamp-type hub. It is made of 303 stainless steel with 302 stainless steel torsion springs, and has a 20° pressure angle and 0.104-inch face width. The hub uses a set screw for retention.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E054-P |
| Product Name | 64 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |