S9716A-Z6J148AP is a 148-tooth, 120-pitch anti-backlash spur gear with a 20° pressure angle, made from 303 stainless steel, featuring a .1248 inch bore and clamp-type hub. The gear has a pitch diameter of 1.2333 inches and an outer diameter of 1.250 inches. The hub design supports clamping, and the gear material is anodized aluminum or stainless steel, with torsion springs made of 302 stainless steel. Face width is .104 inch, compatible with 1/8, 3/16, or 1/4 inch bores.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6J148AP |
| Product Name | 120 DP, 148 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 148 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |