The S9714A-Z5J135-P is a 120 pitch, 135-tooth, 20° pressure angle anti-backlash spur gear with a 0.1248 inch bore and clamp-type hub, constructed of 303 stainless steel. The gear has a pitch diameter of 1.1250 inches and an outside diameter of 1.142 inches. The hub style is clamp type, designated by code 5, and the material code A indicates 2024-T4 or -T351 aluminum alloy, but the part number prefix S97 indicates 303 stainless steel gear, confirming the gear is stainless steel. The face width is 0.104 inches. The part is designed for precision applications requiring minimal backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J135-P |
| Product Name | 120 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |