The S9716A-Z7F058AP is a mini-lash spur gear with 58 teeth, a 72 pitch, and a 20° pressure angle, designed to reduce backlash in precision motion systems. It features a 0.8055-inch pitch diameter and a 0.833-inch outside diameter, with a 0.250-inch bore size for clamp-type mounting. The gear is made of 303 stainless steel, while the hub and spring are also constructed of 303 and 302 stainless steel respectively. The gear has a 0.104-inch face width and follows AGMA 10 quality standards. The clamp-type hub is designed for secure shaft retention using a set screw and sub-drilled hole for mounting alignment.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F058AP |
| Product Name | 72 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |