The S971 series comprises anti-backlash spur gears with 72 pitch, 20° pressure angle, and 303 stainless steel gears and hubs, with 302 stainless steel torsion springs. Available in pin or clamp hub styles, the gear has a .104 face width and offers bore sizes of 1/8, 3/16, or 1/4 inch. The 68-tooth variant has a pitch diameter of 0.9444 inch and an outside diameter of 0.972 inch. Gears are available in 2024-T4 or -T351 aluminum alloy, anodized before cutting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F068AP |
| Product Name | 72 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |