The S9716A-Z7G060AP is an 80 pitch anti-backlash spur gear from a series featuring 20° pressure angle, 0.104 inch face width, and bore sizes of 1/8, 3/16, or 1/4 inch. The gear is made of 303 stainless steel, and the hub is clamp type with a 0.7500 inch pitch diameter and 0.775 inch outside diameter, matching the 60-tooth variant. Springs are 302 stainless steel in torsion, spring temper. The hub is secured with a set screw.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G060AP |
| Product Name | 80 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |