S9716A-Z7F062-P is a 72 pitch, 62-tooth, 20° pressure angle anti-backlash spur gear with a 0.2498 inch (1/4 inch) bore, made from 303 stainless steel, and features a clamp-type hub. The gear has a pitch diameter of 0.8611 inches and an outside diameter of 0.889 inches. It is designed for use with a set screw and complies with AGMA 10 standards. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F062-P |
| Product Name | 72 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |