The S9716A-Z7E068-P is a 68-tooth, 64-pitch, 20° pressure angle anti-backlash spur gear with a 0.1248 inch bore, made of 303 stainless steel, and features a clamp-type hub. The gear has a pitch diameter of 1.0625 inches and an outside diameter of 1.094 inches. The hub style is clamp type, designated by code 7. The gear teeth are cut from 303 stainless steel, and the spring is made of 302 stainless steel in spring temper. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E068-P |
| Product Name | 64 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |