The S9716A-Z6F070-P is a mini-lash spur gear with 70 teeth, a 72 pitch, and a 20° pressure angle, designed to minimize backlash in inch-based mechanical systems. It features a ½i0.9722 inch pitch diameter and a 1.000 inch outside diameter, with a ½i0.1248 inch (1/8) bore. The gear is made of 303 stainless steel, and the hub is of pin type, secured with a set screw. The face width is 0.104 inch. The spring and hub materials are 302 and 303 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6F070-P |
| Product Name | 72 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |