The S9716A-Z7E074-P is a 74-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle, a 0.1248-inch bore, and a clamp-type hub. The gear is made from 303 stainless steel, with a 0.104-inch face width. The hub-style code indicates a clamp type, and the hub bore diameter is 0.1248 inches. The outer diameter is 1.188 inches and the pitch diameter is 1.1562 inches. The gear is supplied with a set screw.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E074-P |
| Product Name | 64 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |