The S9716A-Z7E052AP is a 64-pitch anti-backlash spur gear with 52 teeth, 20° pressure angle, and a 0.1873-inch bore, available in a clamp-type hub configuration with 303 stainless steel gears and 302 stainless steel torsion springs. The gear has a pitch diameter of 0.8125 inches and an outside diameter of 0.844 inches, with a face width of 0.104 inches. The hub is designed for clamping, and the gear is manufactured from 303 stainless steel, consistent with the series specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E052AP |
| Product Name | 64 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |