The S9716A-Z6F054AP is a 72-pitch, 54-tooth, anti-backlash spur gear with a 20° pressure angle, 0.1248-inch bore, and pin-type hub. It is manufactured from 303 stainless steel with a 0.104-inch face width. The gear has a pitch diameter of 0.7500 inches and an outside diameter of 0.778 inches. The hub style is pin type, and the spring and hub materials are 302 and 303 stainless steel respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6F054AP |
| Product Name | 72 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |