Stock Drive Products & Sterling Instrument - SDP/SI 120 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5J070-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9714A-Z5J070-P is a 120-diametral pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, made of 303 stainless steel with a clamp-type hub and a 0.5833-inch pitch diameter. It has a 0.1248-inch bore, 0.6000-inch outside diameter, and 70 teeth. The gear is designed for applications requiring minimal backlash and is supplied with a set screw.

Datasheet Summary
Powered by GS/AI

The S9714A-Z5J070-P is a 120-diametral pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, made of 303 stainless steel with a clamp-type hub and a 0.5833-inch pitch diameter. It has a 0.1248-inch bore, 0.6000-inch outside diameter, and 70 teeth. The gear is designed for applications requiring minimal backlash and is supplied with a set screw.

Suppliers

Company
Product
Description
Supplier Links
120 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9714A-Z5J070-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
120 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9714A-Z5J070-P
120 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5J070-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9714A-Z5J070-P
Product Name 120 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 70
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 66 Tooth Brass Spur Gear - A 1B 2MY03066 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 66
Design Metric
View Details
32 D.P., 24 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design English
View Details
Module 0.3, 60 Tooth Brass Spur Gear - A 1B 2MY03060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
24 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details