Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7F048AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9716A-Z7F048AP is a 72 pitch, 48-tooth anti-backlash spur gear with a 20° pressure angle and a 0.2498 inch (1/4 inch) bore. It features a clamp-type hub with a 0.437 inch hub diameter, and is made of 303 stainless steel with a 0.104 inch face width. The gear is designed for use in inch-based systems and includes a set screw for secure mounting.

Datasheet Summary
Powered by GS/AI

S9716A-Z7F048AP is a 72 pitch, 48-tooth anti-backlash spur gear with a 20° pressure angle and a 0.2498 inch (1/4 inch) bore. It features a clamp-type hub with a 0.437 inch hub diameter, and is made of 303 stainless steel with a 0.104 inch face width. The gear is designed for use in inch-based systems and includes a set screw for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z7F048AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z7F048AP
72 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7F048AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z7F048AP
Product Name 72 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 48
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24096A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details
Module 1, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
48 D.P., 7 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48007 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 7
Design English
View Details