The S9716A-Z7F045AP is a 72-pitch, 20° pressure angle anti-backlash spur gear with 45 teeth, a 0.2498 inch bore, and a clamp-type hub. The gear and hub are made from 303 stainless steel, with a 302 stainless steel torsion spring. The face width is 0.104 inch, the pitch diameter is 0.6250 inch, and the outside diameter is 0.653 inch. The hub is secured with a set screw.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F045AP |
| Product Name | 72 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |