S9716A-Z6F088AP is a 72 pitch, 20° pressure angle anti-backlash spur gear with 88 teeth and a 0.2498 inch (1/4 inch) bore, made from 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 1.2222 inches and an outer diameter of 1.250 inches, and is designed for use with torsion springs made from 302 stainless steel in spring temper. The hub style is pin type, as specified by the '6' in the part number suffix.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6F088AP |
| Product Name | 72 DP, 88 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 88 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |