Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5G056-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9714A-Z5G056-P is an 80-pitch anti-backlash spur gear with 56 teeth, a 0.7000-inch pitch diameter, and a 0.312-inch bore, made of 303 stainless steel with a clamp-type hub. It has a 20° pressure angle and a 0.104-inch face width. The gear is anodized aluminum alloy or stainless steel, with a torsion spring made of 302 stainless steel. The hub style is clamp type, indexed as code 7. The outer diameter is 0.725 inch.

Datasheet Summary
Powered by GS/AI

S9714A-Z5G056-P is an 80-pitch anti-backlash spur gear with 56 teeth, a 0.7000-inch pitch diameter, and a 0.312-inch bore, made of 303 stainless steel with a clamp-type hub. It has a 20° pressure angle and a 0.104-inch face width. The gear is anodized aluminum alloy or stainless steel, with a torsion spring made of 302 stainless steel. The hub style is clamp type, indexed as code 7. The outer diameter is 0.725 inch.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9714A-Z5G056-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9714A-Z5G056-P
80 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5G056-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9714A-Z5G056-P
Product Name 80 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 56
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
32DP, 32 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 32
Pressure Angle 14.5°
View Details
Module 0.75, 25 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
48 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details