The Mini-Lash Gear is a 64-pitch, 20° pressure angle anti-backlash spur gear for precise motion control, available in 303 stainless steel or 2024-T4/T351 aluminum alloy anodized before cutting, with 303 stainless steel hubs and 302 stainless steel torsion springs. It has a 0.104-inch face width and is offered with 1/8, 3/16, or 1/4-inch bore sizes using pin-type (codes 2, 4, 6) or clamp-type (codes 3, 5, 7) hubs. The 66-tooth variant has a 1.0312-inch pitch diameter and 1.063-inch outer diameter. A set screw is supplied for clamp-type hubs, and hub dimensions are specified for each bore size. The part is not listed with the exact suffix Z7E066AP, but the series design matches the geometric and material specifications provided.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E066AP |
| Product Name | 64 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |