The S9716A-Z7F054-P is a 72-pitch, 54-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore and clamp-type hub. The gear is made of 303 stainless steel, with a 0.104 inch face width and an outer diameter of 0.778 inch. The hub is secured with a set screw and conforms to the Mini-Lash Gear design for inch components.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7F054-P |
| Product Name | 72 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |