S9716A-Z7G045AP is a mini-lash spur gear with 45 teeth, 80 pitch, and a 20° pressure angle, made from 303 stainless steel with a .1873 in (3/16 in) bore, in clamp type configuration. The gear has a pitch diameter of .5625 in and an outside diameter of .588 in. The hub is designed for clamp mounting with a set screw, and the gear is anodized before cutting. The spring and hub are constructed from 302 and 303 stainless steel respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G045AP |
| Product Name | 80 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |