The S9716A-Z7G062AP is a mini-lash spur gear from the 80-pitch series with 62 teeth, a 20° pressure angle, and a .1248 inch bore, available in 303 stainless steel. It uses a clamp-type hub with a .312 inch hub diameter and a .104 inch face width. The gear is designed for anti-backlash applications and is anodized before cutting if aluminum, but this variant uses stainless steel. The part matches the catalog's clamp-type configuration (Code 7) and the 62-tooth size specified for a .1248 inch bore.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G062AP |
| Product Name | 80 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |