The S9716A-Z6E068AP is a 68-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle, made from 303 stainless steel, and features a clamp-type hub with a 0.312-inch bore diameter. It has a pitch diameter of 1.0625 inches and an outer diameter of 1.094 inches. The gear is designed for use with a .104-inch face width and uses a torsion spring of 302 stainless steel to maintain backlash control. The hub style is clamp type, designated by code 7.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E068AP |
| Product Name | 64 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |