The S9716A-Z6E076-P is a 76-tooth, 64-pitch anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch bore, made of 303 stainless steel with a clamp-type hub. It has a pitch diameter of 1.1875 inches and an outer diameter of 1.219 inches. The gear is designed for applications requiring minimal backlash and features a torsion spring mechanism for axial compliance. The hub is secured with a set screw and sized for .1248 inch shafts. The gear is anodized before cutting if made of aluminum, but this variant is stainless steel. Face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6E076-P |
| Product Name | 64 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 76 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |