The S9716A-Z6J080-P is a Mini-Lash anti-backlash spur gear with 80 teeth, a 0.1248 inch bore, and a clamp-type hub, manufactured from 303 stainless steel with a 20° pressure angle and 120 pitch. It has a pitch diameter of 0.6667 inch and an outside diameter of 0.683 inch. The gear is designed for applications requiring minimal backlash and features a face width of 0.104 inch. The hub is secured by set screws and is compatible with 1/8 inch shafts.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6J080-P |
| Product Name | 120 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |