The S9714A-Z5J095-P is a 120-diametral pitch, 95-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.1873 in. bore, available in 303 stainless steel with a clamp-type hub. It has a pitch diameter of 0.7917 in. and an outside diameter of 0.808 in., with a face width of 0.104 in. The gear is designed for use with torsion springs of 302 stainless steel and is available in pin or clamp hub styles.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J095-P |
| Product Name | 120 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |