The S9716A-Z7E054AP is a 64-pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, with 54 teeth, a 0.8437-inch pitch diameter, and a 0.9375-inch outside diameter. It features a clamp-type hub with a 0.312-inch bore diameter, made from 303 stainless steel, and is assembled with a 302 stainless steel torsion spring. The gear has a 0.104-inch face width and is designed for use with a set screw. The hub style and material specification are consistent with the Mini-Lash series as described.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7E054AP |
| Product Name | 64 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |