Mini-Lash spur gear with 90 teeth, 120 pitch, and 20° pressure angle, designed to reduce backlash in precision motion control applications. Constructed from 303 stainless steel with a clamp-type hub, 0.7500 inch pitch diameter, and 0.767 inch outside diameter. Features a 0.1248 inch (1/8 inch) bore and is supplied with a set screw. Hub style code 5 indicates clamp type. Material complies with 303 stainless steel for gears and 302 stainless steel torsion springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5J090-P |
| Product Name | 120 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |