Stock Drive Products & Sterling Instrument - SDP/SI 96 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5H090AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9714A-Z5H090AP is a 96-pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, with 90 teeth and a 0.2498-inch (1/4-inch) bore. It features a clamp-type hub, made from 303 stainless steel for the hub and gear, with a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.9375 inches and an outside diameter of 0.958 inches, with a face width of 0.104 inches. The gear is manufactured from 303 stainless steel with anodized 2024-T4 or -T351 aluminum alloy options available in the series.

Datasheet Summary
Powered by GS/AI

The S9714A-Z5H090AP is a 96-pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, with 90 teeth and a 0.2498-inch (1/4-inch) bore. It features a clamp-type hub, made from 303 stainless steel for the hub and gear, with a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.9375 inches and an outside diameter of 0.958 inches, with a face width of 0.104 inches. The gear is manufactured from 303 stainless steel with anodized 2024-T4 or -T351 aluminum alloy options available in the series.

Suppliers

Company
Product
Description
Supplier Links
96 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9714A-Z5H090AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
96 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9714A-Z5H090AP
96 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z5H090AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9714A-Z5H090AP
Product Name 96 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 90
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 12 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
View Details
32 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
24 D.P., 168 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24168 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 168
Design English
View Details
Module 0.8, 6 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design Metric
View Details