The S9714A-Z5H054AP is a 96-pitch anti-backlash spur gear with 54 teeth, a 20° pressure angle, and a 0.1873 inch bore, available in 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 0.5625 inches and an outside diameter of 0.583 inches, with a 0.104 inch face width. The hub is secured by a set screw and the gear is manufactured from 303 stainless steel with torsion springs of 302 stainless steel in spring temper. The part adheres to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5H054AP |
| Product Name | 96 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |