The S9716A-Z6H070AP is a 70-tooth, 96-pitch anti-backlash spur gear with a 20° pressure angle, featuring a 0.1248 inch bore and pin-type hub. The gear is made from 303 stainless steel, with a 0.104 inch face width and pitch diameter of 0.7292 inch. The hub style is pin type, and the gear is anodized prior to cutting. The part is part of the Mini-Lash Gear series designed for precision motion control.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6H070AP |
| Product Name | 96 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |