Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7E076-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9716A-Z7E076-P is a 76-tooth, 64-pitch, 20° pressure angle anti-backlash spur gear with a .1873 inch (3/16 inch) bore, clamp-type hub, and 303 stainless steel gear and hub material. The gear has a pitch diameter of 1.1875 inches and an outside diameter of 1.219 inches. It is designed for use with a sub-drill for clamp-type hubs, and the spring and hub assembly are made from 302 stainless steel in torsion spring temper. The gear is machined from 303 stainless steel, with anodized aluminum alloy as an optional material. The face width is .104 inches.

Datasheet Summary
Powered by GS/AI

The S9716A-Z7E076-P is a 76-tooth, 64-pitch, 20° pressure angle anti-backlash spur gear with a .1873 inch (3/16 inch) bore, clamp-type hub, and 303 stainless steel gear and hub material. The gear has a pitch diameter of 1.1875 inches and an outside diameter of 1.219 inches. It is designed for use with a sub-drill for clamp-type hubs, and the spring and hub assembly are made from 302 stainless steel in torsion spring temper. The gear is machined from 303 stainless steel, with anodized aluminum alloy as an optional material. The face width is .104 inches.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z7E076-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z7E076-P
64 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7E076-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z7E076-P
Product Name 64 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 76
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 75 Tooth Brass Spur Gear - A 1B 2MY03075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
32 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
24 D.P., 24 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design English
View Details
Module 0.4, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details