Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6F040AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9716A-Z6F040AP is a 72-pitch, 20° pressure angle anti-backlash spur gear with 40 teeth and a 0.2498 inch (1/4 inch) bore, made of 303 stainless steel, featuring a pin-type hub. The gear has a pitch diameter of 0.5555 inches and an outside diameter of 0.583 inches, with a face width of 0.104 inches.

Datasheet Summary
Powered by GS/AI

S9716A-Z6F040AP is a 72-pitch, 20° pressure angle anti-backlash spur gear with 40 teeth and a 0.2498 inch (1/4 inch) bore, made of 303 stainless steel, featuring a pin-type hub. The gear has a pitch diameter of 0.5555 inches and an outside diameter of 0.583 inches, with a face width of 0.104 inches.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z6F040AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z6F040AP
72 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6F040AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z6F040AP
Product Name 72 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 40
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
Module 1, 25 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10025S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
Module 0.4, 84 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04084 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 84
Design Metric
View Details
Module 0.4, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details