Stock Drive Products & Sterling Instrument - SDP/SI 120 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6J145AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9716A-Z6J145AP is a 120 pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, made from 303 stainless steel with a 0.1248 inch bore, clamp-type hub, and 145 teeth. It has a pitch diameter of 1.2083 inches and an outside diameter of 1.225 inches. The gear is designed for applications requiring minimal backlash and is supplied with a set screw. The hub style is clamp type, coded as 6, and the material code confirms 303 stainless steel construction.

Datasheet Summary
Powered by GS/AI

The S9716A-Z6J145AP is a 120 pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, made from 303 stainless steel with a 0.1248 inch bore, clamp-type hub, and 145 teeth. It has a pitch diameter of 1.2083 inches and an outside diameter of 1.225 inches. The gear is designed for applications requiring minimal backlash and is supplied with a set screw. The hub style is clamp type, coded as 6, and the material code confirms 303 stainless steel construction.

Suppliers

Company
Product
Description
Supplier Links
120 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z6J145AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
120 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z6J145AP
120 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z6J145AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z6J145AP
Product Name 120 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 145
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details
48 D.P., 36 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design English
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
48 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details