The S9716A-Z6G064-P is a mini-lash spur gear with 64 teeth, 80 pitch, and a 20° pressure angle, designed to minimize backlash in precision applications. It features a 0.2498 inch (1/4 inch) bore, clamp-type hub, and is manufactured from 303 stainless steel with a gear face width of 0.104 inch. The gear has a pitch diameter of 0.8000 inch and an outer diameter of 0.825 inch. The hub style uses a clamp mechanism, and the gear teeth are cut from anodized material prior to manufacturing. The part conforms to the 80 pitch inch gear series for non-backlash applications under AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6G064-P |
| Product Name | 80 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |