The S9716A-Z6G062AP is an anti-backlash spur gear with a pitch of 80 DP and 62 teeth, designed for applications requiring precision and reduced backlash. It features a 20° pressure angle, which is standard for spur gears, ensuring compatibility with various gear systems. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion. It is available with bore sizes of 1/8, 3/16, and 1/4 inches, allowing for flexibility in mounting options. The hub style can be either pin or clamp type, accommodating different assembly requirements. This gear is suitable for applications where minimizing backlash is critical, making it a reliable choice for engineers seeking high-performance gearing solutions.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z6G062AP |
| Product Name | 80 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |